Canon logo

Canon MV900 0.8 MP CCD Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80776
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon MV900 0.8 MP CCD Silver:

Canon MV900, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), 445 g, Silver

Long summary description Canon MV900 0.8 MP CCD Silver:

Canon MV900. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 25x, Digital zoom: 800x, Focal length range: 43.6 - 1090 mm. Compatible memory cards: MMC, SD, Camcorder tape type: Mini-DV. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7")

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.