Canon logo

Canon IXUS 175 RED VUK CAM 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75532
Info modified on:
08 Feb 2022, 19:17:35
Short summary description Canon IXUS 175 RED VUK CAM 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels:

Canon IXUS 175 RED VUK CAM, 20 MP, 5152 x 3864 pixels, CCD, 8x, HD, Red

Long summary description Canon IXUS 175 RED VUK CAM 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels:

Canon IXUS 175 RED VUK CAM. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 8x, Digital zoom: 4x, Focal length range: 5 - 40 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 126 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.