location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ELPH 190 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1084C001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803269512 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jan 2019 06:59:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 20 MP CCD Black
  • - Image sensor size: 1/2.3"
  • - Image stabilizer
  • - Optical zoom: 10x Digital zoom: 4x
  • - TTL
  • - ISO sensitivity (min): 100 ISO sensitivity (max): 1600 Fastest camera shutter speed: 1/2000 s Slowest camera shutter speed: 15 s ± 2EV (1/3EV step)
  • - Video recording 1280 x 720 pixels HD
  • - Built-in microphone PictBridge Mini-USB B Wi-Fi Near Field Communication (NFC)
Warranty: -
Long product name Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black :
The long product name of Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ELPH 190 IS, 1/2.3" CCD, 20MP, 1280x720, TTL, AF, 2.7'' LCD, PictBridge, USB, Black, 0.138kg
More>>>
Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
The official description of Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share with Style.
The slim and stylish PowerShot ELPH 190 IS camera is ideal for those wishing to capture the beauty of life’s everyday adventures with a camera that fits easily in a pocket or purse. A 10x Optical Zoom can help capture images of the whole party, or close in on a friend’s laugh. An Optical Image Stabilizer with Intelligent IS helps reduce camera shake so your images can be clear with minimal blur. For ease of use, built-in Wi-Fi®* and NFC** makes it easy to share unforgettable moments of friends and family. The 20.0 Megapixel*** CCD Sensor and DIGIC 4+ Image Processor work together to help ensure detailed images with minimal noise, even when there’s not a lot of light. You can also capture video memories in high quality with 720p HD recording. Smart AUTO mode analyzes the image and figures out the ideal settings to help you capture eye-opening pictures, and if you want to add some personal flair, Scene Modes make it easy to add the look of different filters and lenses.

Short summary description Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
This short summary of the Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot ELPH 190 IS, 20 MP, 5152 x 3864 pixels, CCD, 10x, HD, Black

Long summary description Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black:
This is an auto-generated long summary of Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black based on the first three specs of the first five spec groups.

Canon PowerShot ELPH 190 IS. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5152 x 3864 pixels. ISO sensitivity (max): 1600. Optical zoom: 10x, Digital zoom: 4x. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 123 g. Product colour: Black

Picture quality
Image sensor size *
1/2.3"
Camera type *
Compact camera
Megapixel (approx.) *
20 MP
Sensor type *
CCD
Maximum image resolution *
5152 x 3864 pixels
Still image resolution(s) *
5152 x 2896, 3648 x 2736, 2048 x 1536, 2560 x 1920, 640 x 480, 1280 x 720
Image stabilizer *
Yes
Total megapixels
20.5 MP
Image formats supported *
JPG
Lens system
Optical zoom *
10x
Digital zoom *
4x
Focal length range
4.3 - 43 mm
Minimum focal length (35mm film equiv)
24 mm
Maximum focal length (35mm film equiv)
240 mm
Minimum aperture number
3
Maximum aperture number
6.9
Focusing
Focus *
TTL
Focus adjustment *
Auto
Auto focusing (AF) modes *
Centre weighted Auto Focus, Spot Auto Focus
Normal focusing range (tele)
1 - ∞
Normal focusing range (wide)
0.05 - ∞
Normal focusing range
0.05 - 1 m
Exposure
ISO sensitivity (min) *
100
ISO sensitivity (max) *
1600
ISO sensitivity
100, 125, 160, 200, 250, 320, 400, 500, 640, 800, 1000, 1250, 1600
Light exposure modes *
Aperture priority AE, Auto, Shutter priority AE
Light exposure correction *
± 2EV (1/3EV step)
Light metering *
Centre-weighted, Evaluative (Multi-pattern), Spot
Auto Exposure (AE) lock
Yes
Shutter
Fastest camera shutter speed *
1/2000 s
Slowest camera shutter speed *
15 s
Flash
Flash modes *
Auto, Flash off, Flash on, Red-eye reduction, Slow synchronization
Flash range (wide)
0.5 - 4 m
Flash range (tele)
1 - 2 m
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Video resolutions
640 x 480, 1280 x 720 pixels
Motion JPEG frame rate
30 fps
Resolution at capture speed
640x480@30fps, 1280x720@25fps
Analog signal format system
NTSC, PAL
Video formats supported
MP4, MPEG4
Audio
Built-in microphone *
Yes
Audio formats supported
AAC, MP4
Memory
Compatible memory cards *
SD, SDHC, SDXC
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Display aspect ratio
4:3
Vari-angle LCD display
Yes
Field of view
100%
Ports & interfaces
PictBridge *
Yes
USB connector
Mini-USB B
Network
Wi-Fi *
Yes
Near Field Communication (NFC) *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Fluorescent H, Tungsten
Self-timer delay *
2, 10 s
Camera file system
Exif 2.3
Mac operating systems supported
Mac OS 9.0
Design
Product colour *
Black
Battery
Battery life (CIPA standard)
190 shots
Battery life (max)
4 h
Battery type
NB-11L
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
95.3 mm
Depth
23.6 mm
Height
56.8 mm
Weight
123 g
Weight (including battery)
138 g
Packaging content
Hand strap
Yes
Battery charger included
Yes
Batteries included
Yes
Other features
Power source type
Battery
Technical details
Self-timer
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-10 02:31:33
Uk has collected 8 expert reviews for Canon PowerShot ELPH 190 IS 1/2.3" Compact camera 20 MP CCD 5152 x 3864 pixels Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
about.com
Updated:
2016-11-10 02:31:33
Compare Prices from AmazonThere was a time in the digital camera market where having a simple, ultra thin point and shoot camera at around $150 would've have been a significant coup. These days, though? It's tough to recommend such a camera, just because...
Good 10X optical zoom lens great to find in very thin camera, Small camera fits easily in most pockets, Limited number of control buttons makes this ELPH easy to use, Camera has minimal shutter lag when used in adequate lighting conditions outdoors, Special ef...
Bad Image quality is not good enough consistently, especially in terms of color reproduction, Movie resolution is limited to 720p HD, Camera's buttons are too small to press comfortably, Small LCD screen at 2.7 inches (measured diagonally) with below average...
Bottom line There was a time in the digital camera market where having a simple, ultra thin point and shoot camera at around $150 would've have been a significant coup. These days, though? It's tough to recommend such a camera, just because smartphone cameras have be...
0%
imaging-resource.com
Updated:
2016-11-10 02:31:33
Following up on the Canon PowerShot ELPH 170 IS, the ELPH 190 IS delivers the same performance and slim, compact build for an affordable price.Utilizing the same 20-megapixel CCD sensor as the ELPH 170 IS, the ELPH 190 IS actually takes a bit of focal len...
0%
steves-digicams.com
Updated:
2016-11-10 02:31:33
The Canon PowerShot ELPH 190 IS boasts a 20-megapixel CCD images sensor capable of capturing 720p HD video. The 10x optical zoom lens features image stabilization for sharp pictures and wobble-free video. Smart Auto mode allows the camera to pre-select se...
Good Almost no shutter lag in adequate lighting conditions, Camera has a fast startup, 10x zoom lens is nice feature inside such a small camera, Camera moves through its full zoom lens range quickly, PowerShot 190 is extremely small, fits easily inside a pocke...
Bad Colors reproduction isn't as accurate as it should be, Camera works very slowly when using the flash, Flash is embedded in a corner of the camera, Continuous shot mode isn't really usable because it's so slow, Very limited manual control options, Limited...
Bottom line The Canon PowerShot ELPH 190 IS boasts a 20-megapixel CCD images sensor capable of capturing 720p HD video. The 10x optical zoom lens features image stabilization for sharp pictures and wobble-free video. Smart Auto mode allows the camera to pre-select se...
0%
consumersearch.com
Updated:
2017-09-16 01:22:37
Expert reviews...
Good Tiny, 10x zoom lens, Wi-Fi and NFC for easy sharing...
Bad Disappointing low-light photos, Video isn't full HD...
Bottom line The Canon PowerShot Elph 190 IS is, tiny -- and its 10x zoom lens will get you closer to the action than any smartphone. Image quality won't impress those looking for perfection (especially in low light), but it's more than good enough for quick photos o...
0%
pcmag.com
Updated:
2017-09-16 01:22:37
Smartphones have absolutely decimated the once robust low-cost point-and-shoot camera market. Five years ago there were dozens of choices available for under $200, but today the pickings are slim. We've looked at a few inexpensive pocket cameras and found...
Good Inexpensive, 10x zoom lens, Optical stabilization, Wi-Fi with NFC, Pocketable form factor, Three color options...
Bad Video limited to 720p, Middling high ISO performance, Slow continuous shooting, Low-resolution rear LCD...
Bottom line The Canon PowerShot Elph 190 IS doesn't offer as much as more expensive camera, but it's the best choice if you're looking for an inexpensive point-and-shoot...
80%
lifewire.com
Updated:
2019-12-14 06:00:05
The Canon PowerShot ELPH 190 sits in a very difficult position for a camera. With an MSRP of $149.99, it's a couple hundred dollars less costly than high-end cameras that include larger image sensors and 4K video recording (let alone 1080p). But the ELPH...
Good Slim, portable design, 20 Megapixel sensor, Very affordable, 10x optical zoom...
Bad Overexposure problems in auto mode, Noisy images indoors, 720p video resolution, Scattered menu options are confusing...
Bottom line A price to performance winner.This little pocket-friendly shooter offered more than we expected. Camera shoppers looking to get some of the unique benefits that smartphone cameras can't yet offer at a reasonable price will be happy with what they get. Con...
80%
gadgetreview.com
Updated:
2020-08-18 07:50:47
The Canon PowerShot ELPH 190 IS, in its compact nature and size, can give you the power of 20 megapixels and 720p video—but fits right in your pocket.For such a cheap camera, we were rather surprised by the ELPH 190's 20 megapixel camera. Then again, this...
Good Great image stabilization technology, High quality images with 20 megapixel image sensor, Good for a very tight budget...
Bad Fixed LCD viewfinder, 720p video quality...
Bottom line When you're on a tight budget, the ELPH 190's 720p video quality is easy to look past; plenty of YouTubers still upload regularly in 720p (it's easier on your internet anyways). What isn't is its fixed viewfinder—but that can be handled through software v...
87%
gadgetreview.com
Updated:
2020-08-18 07:50:47
The Canon PowerShot Elph 190 is a budget camera that comes with great features like optical image stabilization and both WiFi and NFC capabilities so that sharing your pictures can always happen at the tap of a button.The Elph 190 may not be the most feat...
Good Built in WiFi and NFC for easy media sharing, Optical image stabilization, Affordable...
Bad No RAW file support...
Bottom line Canon cameras are known across the world as tools of high quality, and the Elph 190, despite being a budget pick, is no different. Hop over to Amazon and see what other first time buyers had to say so that you know what to expect once you get your hands o...
90%
Brand Image Product code Product Stock Price from
Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black Canon EOS Kiss X50 + EF-S 18-55mm IS SLR Camera Kit 12.2 MP CMOS 4272 x 2848 pixels Black
(show image)
KISSX50BK-1855IS2LK Kiss X50 + EF-S 18-55mm IS 0.00
(excl. VAT)
0 (incl. VAT)