Canon logo

Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68387
Info modified on:
14 Mar 2024, 18:46:33
Short summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Silver:

Canon IXUS 285 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 12x, Full HD, Silver

Long summary description Canon IXUS 285 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Silver:

Canon IXUS 285 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 4.5 - 54 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Silver

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.