Canon logo

Canon PowerShot ELPH 360 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44055
Info modified on:
27 Nov 2023, 13:19:34
Short summary description Canon PowerShot ELPH 360 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:

Canon PowerShot ELPH 360 HS, 20.2 MP, 5184 x 3888 pixels, CMOS, 12x, Full HD, Black

Long summary description Canon PowerShot ELPH 360 HS 1/2.3" Compact camera 20.2 MP CMOS 5184 x 3888 pixels Black:

Canon PowerShot ELPH 360 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1090 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 130 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.