Canon logo

Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26428
Info modified on:
02 Apr 2019, 12:44:16
Short summary description Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Red:

Canon PowerShot SX720 HS, 20.3 MP, 5184 x 3888 pixels, CCD, 40x, Full HD, Red

Long summary description Canon PowerShot SX720 HS 1/2.3" Compact camera 20.3 MP CCD 5184 x 3888 pixels Red:

Canon PowerShot SX720 HS. Camera type: Compact camera, Megapixel (approx.): 20.3 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 5184 x 3888 pixels. ISO sensitivity (max): 3200. Optical zoom: 40x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 270 g. Product colour: Red

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.