Canon logo

Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85535
Info modified on:
02 Apr 2019, 12:44:16
Short summary description Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD Red:

Canon PowerShot SX420 IS, 20 MP, 1/2.3", CCD, 42x, HD, Red

Long summary description Canon PowerShot SX420 IS 1/2.3" Compact camera 20 MP CCD Red:

Canon PowerShot SX420 IS. Camera type: Compact camera, Megapixel (approx.): 20 MP, Image sensor size: 1/2.3", Sensor type: CCD. ISO sensitivity (max): 1600. Optical zoom: 42x, Digital zoom: 4x, Focal length range: 4.3 - 180.6 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Product colour: Red

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.