Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-88L calculator Pocket Basic Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-88L
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1051B002 show
Show alternative article codes used in the online market place
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35279
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 25 Jun 2019 13:32:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LS-88L calculator Pocket Basic Black :
The short editorial description of Canon LS-88L calculator Pocket Basic Black

8-digit mini desktop calculator with large, fixed angle LCD display panel
More>>>
Canon LS-88L calculator Pocket Basic Black:
The official marketing text of Canon LS-88L calculator Pocket Basic Black as supplied by the manufacturer

Truly mini desktop calculator

Get through your everyday calculations easily with the 8-digit LS-88L mini desktop calculator. It features large colour-coded key tops to ensure hassle-free operation. They are durably moulded to withstand constant use.

Large LCD display panel

Despite its compact size, this mini calculator has a large LCD display panel. The display is fixed at an upright angle to enable easy and clear reading of figures.

Convenient functions

Convenient functions make the LS-88L ideal for general use. These include a 3-key memory as well as Percentage, Square Root and Sign change keys.

Practical dual power source

A battery and solar dual power source ensures reliable use anywhere and everywhere - whatever the light conditions.

Smart and professional style

This compact and lightweight black calculator has a smart and professional look. Designed to save space, the LS-88L fits easily on your desk or anywhere close at hand.

- 8-digit mini desktop calculator.
- Large, fixed angle LCD display panel.
- 3-key memory, Percentage, Square Root, Sign Change.
- Dual power source: solar and battery.
- Compact and lightweight with a smart and professional look.

Short summary description Canon LS-88L calculator Pocket Basic Black:
This short summary of the Canon LS-88L calculator Pocket Basic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-88L, Pocket, Basic, 8 digits, Black

Long summary description Canon LS-88L calculator Pocket Basic Black:
This is an auto-generated long summary of Canon LS-88L calculator Pocket Basic Black based on the first three specs of the first five spec groups.

Canon LS-88L. Form factor: Pocket, Type: Basic. Digits: 8 digits. Product colour: Black

Design
Form factor *
The shape or design of the product.
Pocket
Type *
Characteristics of the device.
Basic
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Housing material
What the casing of the product is made of.
Plastic
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
8 digits
Display size (HxV)
64 x 19.5 mm
Display
Display character size
6 x 15.5 mm
Power
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
LR54
Auto power off
The device switches itself off automatically after a certain activity, or after a certain time of inactivity.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
83 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
139 x 90 x 28 mm
Country Distributor
Sverige 1 distributor(s)
Customer service details