Canon i-SENSYS MF3220, Laser, 600 x 1200 DPI, Colour copying, Colour scanning, A4
Canon i-SENSYS MF3220. Print technology: Laser, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Maximum ISO A-series paper size: A4