Canon logo

Canon PowerShot A420 1/3" Compact camera 4 MP CCD 2272 x 1704 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20572
Info modified on:
04 Apr 2019, 10:33:59
Short summary description Canon PowerShot A420 1/3" Compact camera 4 MP CCD 2272 x 1704 pixels Silver:

Canon PowerShot A420, 4 MP, 2272 x 1704 pixels, 1/3", CCD, 3.2x, Silver

Long summary description Canon PowerShot A420 1/3" Compact camera 4 MP CCD 2272 x 1704 pixels Silver:

Canon PowerShot A420. Camera type: Compact camera, Megapixel (approx.): 4 MP, Image sensor size: 1/3", Sensor type: CCD, Maximum image resolution: 2272 x 1704 pixels. Optical zoom: 3.2x, Digital zoom: 3.6x, Focal length range: 5.4 - 17.3 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). Internal memory: 16 MB. Viewfinder type: Optical. PictBridge. Weight: 150 g. Product colour: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.