Canon logo

Canon XEED WUX6010 Large venue projector 6000 ANSI lumens LCOS WUXGA (1920x1200) Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77281
Info modified on:
03 Aug 2022, 00:43:51
Short summary description Canon XEED WUX6010 Large venue projector 6000 ANSI lumens LCOS WUXGA (1920x1200) Black, Silver:

Canon XEED WUX6010, 6000 ANSI lumens, LCOS, WUXGA (1920x1200), 2000:1, 16:10, 1016 - 15240 mm (40 - 600")

Long summary description Canon XEED WUX6010 Large venue projector 6000 ANSI lumens LCOS WUXGA (1920x1200) Black, Silver:

Canon XEED WUX6010. Projector brightness: 6000 ANSI lumens, Projection technology: LCOS, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Lamp type: NSHA, Lamp power: 340 W. Focal length range: 23 - 34.5 mm, Aperture range (F-F): 1.89 - 2.65, Zoom ratio: 1.5:1. Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+),..., Supported video modes: 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C, HDMI connector type: Full-size

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.