Canon logo

Canon PIXMA MP150 Inkjet 4800 x 1200 DPI 22 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109570
Info modified on:
18 Jan 2024, 17:34:38
Short summary description Canon PIXMA MP150 Inkjet 4800 x 1200 DPI 22 ppm:

Canon PIXMA MP150, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning

Long summary description Canon PIXMA MP150 Inkjet 4800 x 1200 DPI 22 ppm:

Canon PIXMA MP150. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.