Canon logo

Canon EF 70-300mm f4-5.6 IS USM Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55154
Info modified on:
03 Jul 2018, 13:57:13
Short summary description Canon EF 70-300mm f4-5.6 IS USM Black:

Canon EF 70-300mm f4-5.6 IS USM, 15/10, Image stabilizer

Long summary description Canon EF 70-300mm f4-5.6 IS USM Black:

Canon EF 70-300mm f4-5.6 IS USM. Lens structure (elements/groups): 15/10, Closest focusing distance: 1.5 m. AF actuator: Micro USM. Product colour: Black. Diameter: 7.65 cm, Filter size: 58 mm, Length: 142.8 mm. Magnification: 0.26x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.