Canon logo

Canon CLI-571XL High Yield BK/C/M/Y Ink Cartridge + Photo Paper Value Pack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
348090
Info modified on:
20 Oct 2023, 12:25:53
Short summary description Canon CLI-571XL High Yield BK/C/M/Y Ink Cartridge + Photo Paper Value Pack:

Canon CLI-571XL High Yield BK/C/M/Y Ink Cartridge + Photo Paper Value Pack, Standard Yield, Black, Cyan, Magenta, Yellow, Multi pack

Long summary description Canon CLI-571XL High Yield BK/C/M/Y Ink Cartridge + Photo Paper Value Pack:

Canon CLI-571XL High Yield BK/C/M/Y Ink Cartridge + Photo Paper Value Pack. Cartridge capacity: Standard Yield, Supply type: Multi pack, Printing colours: Black, Cyan, Magenta, Yellow

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.