Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Wide Converter WC-DC58A Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wide Converter WC-DC58A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0299B001 show
Show alternative article codes used in the online market place
Category
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60590
This statistic is based on the 90357 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88327 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Wide Converter WC-DC58A Black :
The short editorial description of Canon Wide Converter WC-DC58A Black

Wide Converter Lens WC-DC58A
More>>>
Canon Wide Converter WC-DC58A Black:
The official marketing text of Canon Wide Converter WC-DC58A Black as supplied by the manufacturer

A wide angle converter lens expands your frame so that you get more in your shot – perfect for group shots and landscapes. Helping you create unconventional perspectives on everyday subjects, this lens converts the focal length of your body lens by a factor of 0.75x.

Short summary description Canon Wide Converter WC-DC58A Black:
This short summary of the Canon Wide Converter WC-DC58A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Wide Converter WC-DC58A, 0.28 m, 5.8 cm, Black, 170 g, 0.75x, 79.0 x 39.3

Long summary description Canon Wide Converter WC-DC58A Black:
This is an auto-generated long summary of Canon Wide Converter WC-DC58A Black based on the first three specs of the first five spec groups.

Canon Wide Converter WC-DC58A. Closest focusing distance: 0.28 m, Thread diameter: 5.8 cm. Product colour: Black. Weight: 170 g. Magnification: 0.75x, Dimensions (WxDxH): 79.0 x 39.3

Lens system
Closest focusing distance *
0.28 m
Thread diameter
5.8 cm
Number of diaphragm blades
3
Focal length (35mm film equivalent)
27
Design
Product colour
The colour e.g. red, blue, green, black, white.
Black
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Other features
Magnification
The degree to which something is or can be magnified (made to appear larger than it is).
0.75x
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
79.0 x 39.3
Country Distributor
Danmark 1 distributor(s)
Belgium 1 distributor(s)
Australia 4 distributor(s)
Bulgaria 1 distributor(s)
Customer service details