Canon logo

Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24974
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black:

Canon EOS 350D + EF-S 18-55mm, 8 MP, 3456 x 2304 pixels, CMOS, 485 g, Black

Long summary description Canon EOS 350D + EF-S 18-55mm SLR Camera Kit 8 MP CMOS 3456 x 2304 pixels Black:

Canon EOS 350D + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel (approx.): 8 MP, Sensor type: CMOS, Maximum image resolution: 3456 x 2304 pixels. Digital zoom: 10x. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 485 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.