Canon logo

Canon PowerShot ELPH 350 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 2592 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50096
Info modified on:
03 Jun 2018, 19:50:39
Short summary description Canon PowerShot ELPH 350 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 2592 pixels Black:

Canon PowerShot ELPH 350 HS, 20.2 MP, 4608 x 2592 pixels, CMOS, 12x, Full HD, Black

Long summary description Canon PowerShot ELPH 350 HS 1/2.3" Compact camera 20.2 MP CMOS 4608 x 2592 pixels Black:

Canon PowerShot ELPH 350 HS. Camera type: Compact camera, Megapixel (approx.): 20.2 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 2592 pixels. ISO sensitivity (max): 3200. Optical zoom: 12x, Digital zoom: 4x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 130 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.