Canon logo

Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45658
Info modified on:
21 Oct 2022, 12:38:24
Short summary description Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

Canon LV X320, 3200 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1524 - 4572 mm (60 - 180")

Long summary description Canon LV X320 Standard throw projector 3200 ANSI lumens DLP XGA (1024x768) White:

Canon LV X320. Projector brightness: 3200 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4000 h, Service life of light source (economic mode): 6000 h. Focus: Manual, Focal length range: 22 - 24.1 mm, Throw ratio: 1.96 - 2.15:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1400 x..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.