Canon MV800 Digital Camcorder, 0.8 MP, 6.1 cm (2.4"), LCD, 430 g
Canon MV800 Digital Camcorder. Total megapixels: 0.8 MP. Optical zoom: 20x, Digital zoom: 400x, Focal length range: 53.7 - 1074 mm. Camera shutter speed: 1/6-1/2000 s. Display diagonal: 6.1 cm (2.4"), Display: LCD. Minimum illumination: 2 lx, Shooting modes: Auto