Canon logo

Canon LaserBase LBP-5960 A3 Laser Printer Colour 1200 x 1200 DPI

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62720
Info modified on:
18 Jan 2024, 17:34:04
Short summary description Canon LaserBase LBP-5960 A3 Laser Printer Colour 1200 x 1200 DPI:

Canon LaserBase LBP-5960 A3 Laser Printer, Colour, 1200 x 1200 DPI, A3, 30 ppm, Network ready

Long summary description Canon LaserBase LBP-5960 A3 Laser Printer Colour 1200 x 1200 DPI:

Canon LaserBase LBP-5960 A3 Laser Printer. Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm. Display: LCD. Network ready

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.