location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP-2900 Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0017B041
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - A4 12 ppm
  • - Total input capacity: 150 sheets
  • - Internal memory: 2 MB
Long product name Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4 :
The long product name of Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP-2900 Black - 12 ppm, 2 MB, 2400 x 600 dpi
More>>>
Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4:
The official description of Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact desktop laser printer delivers professional prints without delay. Easy to use, quiet and energy efficient, it is the perfect mono printer for the personal office.
- 12 ppm mono printing.
- Zero warm-up time from sleep mode.
- First Print Out Time in only 9.3 seconds.
- Up to 2400 x 600dpi print resolution.
- Energy efficient and quiet operation.
- Easy to use All-in-One cartridge.

Short summary description Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4:
This short summary of the Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS LBP-2900 Black, Laser, 2400 x 600 DPI, A4, 12 ppm

Long summary description Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4:
This is an auto-generated long summary of Canon i-SENSYS LBP-2900 Black 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon i-SENSYS LBP-2900 Black. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 12 ppm

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Time to first page (black, normal)
9.3 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
No
Performance
Internal memory *
2 MB
Sound pressure level (printing)
48 dB
Power
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
5.7 kg
Dimensions (WxDxH)
369.8 x 216.7 x 250.5 mm
Other features
Mac compatibility
No
Standard media sizes
A4, B5, A5, LTR, Executive, Envelope C5/COM10/DL, Monarch Custom Paper (width 76.2 - 215.9mm, length 127.0-355.6mm)
Power requirements
220-240V, 50/60Hz
Toner cartridge
Cartridge 703
Standard output capacity for transparencies
100 sheets
Power consumption (active)
259 W
Compatible operating systems
- Windows 98/ME/2000/XP/Server 2003/ - VISTA (32 bit only) - Linux (English driver and online distribution only)