Canon logo

Canon i-SENSYS LBP3000 2400 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44539
Info modified on:
27 Jan 2020, 10:30:56
Short summary description Canon i-SENSYS LBP3000 2400 x 600 DPI A4:

Canon i-SENSYS LBP3000, Laser, 2400 x 600 DPI, A4, 14 ppm

Long summary description Canon i-SENSYS LBP3000 2400 x 600 DPI A4:

Canon i-SENSYS LBP3000. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.