Candy PVI 640 C, Built-in, Zone induction hob, 4 zone(s), 1400 W, 2000 W, Touch
Candy PVI 640 C. Appliance placement: Built-in, Hob type: Zone induction hob, Number of cooking zones: 4 zone(s). Regular cooking zone: 1400 W, Large cooking zone: 2000 W. Control type: Touch. Width: 560 mm, Depth: 490 mm, Height: 55 mm. Package weight: 13 kg