Candy logo

Candy GVW 364 TC-S washing machine Front-load 6 kg 1300 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107025
Info modified on:
11 Jul 2022, 13:43:01
Short summary description Candy GVW 364 TC-S washing machine Front-load 6 kg 1300 RPM White:

Candy GVW 364 TC-S, Front-load, 6 kg, B, 1300 RPM, 970 kWh, 9800 L

Long summary description Candy GVW 364 TC-S washing machine Front-load 6 kg 1300 RPM White:

Candy GVW 364 TC-S. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1300 RPM. Annual energy consumption washing: 970 kWh, Annual water consumption washing: 9800 L. Product colour: White. Width: 600 mm, Depth: 420 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.