Candy logo

Candy GVS C9DBEX-47 tumble dryer Freestanding Front-load 9 kg B White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3226
Info modified on:
17 Oct 2024, 14:58:13
Short summary description Candy GVS C9DBEX-47 tumble dryer Freestanding Front-load 9 kg B White:

Candy GVS C9DBEX-47, Freestanding, Front-load, Condensation, White, Buttons, Rotary, 118 L

Long summary description Candy GVS C9DBEX-47 tumble dryer Freestanding Front-load 9 kg B White:

Candy GVS C9DBEX-47. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 9 kg, Drying programs: Wool, Mix, Sport, Freshen-up, Eco, Jeans/denim, Blouse/shirt, Cotton, Towel, Synthetics, Noise level: 68 dB. Delay start (max): 24 h. Energy efficiency class: B, Annual energy consumption: 617 kWh, Heat source: Electric. Package width: 650 mm, Package depth: 620 mm, Package height: 900 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.