Candy GV 138TWHC3-01, Front-load, 8 kg, B, 74 dB, 1300 RPM, 210 kWh
Candy GV 138TWHC3-01. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 74 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1300 RPM. Annual energy consumption washing: 210 kWh, Annual water consumption washing: 12.000 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm