Candy logo

Candy GCY 1052 D1 washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70450
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy GCY 1052 D1 washing machine Front-load 5 kg 1000 RPM White:

Candy GCY 1052 D1, Front-load, 5 kg, C, 75 dB, 1000 RPM, 169 kWh

Long summary description Candy GCY 1052 D1 washing machine Front-load 5 kg 1000 RPM White:

Candy GCY 1052 D1. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C, Noise level (spin): 75 dB. Washing class: A. Noise level (wash): 56 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 169 kWh, Annual water consumption washing: 8100 L. Product colour: White. Width: 600 mm, Depth: 330 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.