Candy logo

Candy Grand'O Comfort washing machine Front-load 7 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135905
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Candy Grand'O Comfort washing machine Front-load 7 kg 1200 RPM White:

Candy Grand'O Comfort, Front-load, 7 kg, B, 77 dB, 1200 RPM, 224 kWh

Long summary description Candy Grand'O Comfort washing machine Front-load 7 kg 1200 RPM White:

Candy Grand'O Comfort. Loading type: Front-load. Rated capacity: 7 kg, Spin-drying class: B, Noise level (spin): 77 dB, Noise level (wash): 58 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 224 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 600 mm, Depth: 490 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.