Candy logo

Candy FPP 406/1 X 53 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47691
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy FPP 406/1 X 53 L Stainless steel:

Candy FPP 406/1 X, Electric, 53 L, 53 L, 0 - 245 °C, Stainless steel, Rotary

Long summary description Candy FPP 406/1 X 53 L Stainless steel:

Candy FPP 406/1 X. Oven type: Electric, Total oven(s) interior capacity: 53 L, Oven net capacity: 53 L. Product colour: Stainless steel, Control type: Rotary. Clock type: Electronic. Width: 595 mm, Depth: 530 mm, Height: 595 mm. Energy consumption: 0.79 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.