Candy logo

Candy EVO3 1052D-S washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24552
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy EVO3 1052D-S washing machine Front-load 5 kg 1000 RPM White:

Candy EVO3 1052D-S, Front-load, 5 kg, C, 1000 RPM, 9000 L, White

Long summary description Candy EVO3 1052D-S washing machine Front-load 5 kg 1000 RPM White:

Candy EVO3 1052D-S. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Annual water consumption washing: 9000 L. Product colour: White. Width: 600 mm, Depth: 330 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.