Candy logo

Candy EVO 1283 DW washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80202
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy EVO 1283 DW washing machine Front-load 8 kg 1200 RPM White:

Candy EVO 1283 DW, Front-load, 8 kg, B, 76 dB, 1200 RPM, 222 kWh

Long summary description Candy EVO 1283 DW washing machine Front-load 8 kg 1200 RPM White:

Candy EVO 1283 DW. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 60 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 222 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.