Candy logo

Candy CM2 126-14 washing machine Front-load 6 kg 1200 RPM White

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77432
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Candy CM2 126-14 washing machine Front-load 6 kg 1200 RPM White:

Candy CM2 126-14 Washing machine, Front-load, 6 kg, B, 1200 RPM, White

Long summary description Candy CM2 126-14 washing machine Front-load 6 kg 1200 RPM White:

Candy CM2 126-14 Washing machine. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 520 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.