Candy logo

Candy CLG 64 SPX Stainless steel Built-in Gas 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86022
Info modified on:
14 Mar 2024, 17:47:16
Short summary description Candy CLG 64 SPX Stainless steel Built-in Gas 4 zone(s):

Candy CLG 64 SPX, Stainless steel, Built-in, Gas, 4 zone(s), 4 zone(s), Regular

Long summary description Candy CLG 64 SPX Stainless steel Built-in Gas 4 zone(s):

Candy CLG 64 SPX. Product colour: Stainless steel, Appliance placement: Built-in, Hob type: Gas. Control type: Rotary. Power: 7100 W. Width: 510 mm, Depth: 82 mm, Height: 585 mm. Package width: 580 mm, Package depth: 125 mm, Package height: 640 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.