Short summary description Candy CKOLS 5142 W fridge Freestanding 227 L White:
Candy CKOLS 5142 W, 227 L, 44 dB, White
Long summary description Candy CKOLS 5142 W fridge Freestanding 227 L White:
Candy CKOLS 5142 W. Fridge net capacity: 227 L, Noise level: 44 dB. Fridge number of shelves/baskets: 6, Number of vegetable drawers: 1. Lamp type: LED. Door hinge: Right, Product colour: White
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.