Candy CKBS 5172 X, 227 L, ST, 42 dB, 3 kg/24h, Stainless steel
Candy CKBS 5172 X. Total net capacity: 227 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 173 L, Fridge interior light. Freezer net capacity: 54 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 242 kWh. Product colour: Stainless steel