Candy logo

Candy CKBC 3150 E SN fridge-freezer Built-in 261 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CKBC 3150 E SN fridge-freezer Built-in 261 L White:

Candy CKBC 3150 E SN, 261 L, ST, 42 dB, 3 kg/24h, White

Long summary description Candy CKBC 3150 E SN fridge-freezer Built-in 261 L White:

Candy CKBC 3150 E SN. Total net capacity: 261 L. Door hinge: Left. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 203 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 58 L, Freezing capacity: 3 kg/24h. Annual energy consumption: 265 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.