Candy logo

Candy CDPE 6320 X Undercounter 12 place settings

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28548
Info modified on:
31 Dec 2021, 12:42:57
Short summary description Candy CDPE 6320 X Undercounter 12 place settings:

Candy CDPE 6320 X, Undercounter, Stainless steel, Stainless steel, 12 place settings, 54 dB, Intensive

Long summary description Candy CDPE 6320 X Undercounter 12 place settings:

Candy CDPE 6320 X. Appliance placement: Undercounter, Door colour: Stainless steel, Control panel colour: Stainless steel. Number of place settings: 12 place settings, Noise level: 54 dB, Dishwashing programs: Intensive. Water consumption per cycle: 12 L, Energy consumption per cycle: 1.04 kWh. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 300 kWh, Annual water consumption: 3350 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.