Candy logo

Candy CDP 4609 X Freestanding 9 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74003
Info modified on:
27 May 2024, 12:21:52
Short summary description Candy CDP 4609 X Freestanding 9 place settings:

Candy CDP 4609 X, Freestanding, Stainless steel, 9 place settings, 54 dB, Eco, Quick, 9 h

Long summary description Candy CDP 4609 X Freestanding 9 place settings:

Candy CDP 4609 X. Appliance placement: Freestanding, Door colour: Stainless steel. Number of place settings: 9 place settings, Noise level: 54 dB, Dishwashing programs: Eco, Quick. Water consumption per cycle: 13 L, Energy consumption per cycle: 0.78 kWh. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 222 kWh, Annual water consumption: 3400 L

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.