Candy CDP 1L39X, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, 13 place settings, 54 dB
Candy CDP 1L39X. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise level: 54 dB, Dishwashing programs: Auto 45-75°C, Eco, Quick. Energy consumption per cycle: 1.04 kWh, Power consumption (off): 0.1 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 295 kWh, Annual water consumption: 3120 L