Candy logo

Candy CDP 1L39W dishwasher Freestanding 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47069
Info modified on:
27 May 2024, 12:28:46
Short summary description Candy CDP 1L39W dishwasher Freestanding 13 place settings:

Candy CDP 1L39W, Freestanding, Full size (60 cm), White, White, Buttons, 13 place settings

Long summary description Candy CDP 1L39W dishwasher Freestanding 13 place settings:

Candy CDP 1L39W. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: White. Number of place settings: 13 place settings, Noise level: 54 dB, Cycle time: 170 min. Water consumption per cycle: 11 L, Energy consumption per cycle: 1.04 kWh, Power consumption (off): 0.1 W. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Package weight: 41.2 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.