Candy logo

Candy CDI 2D36 dishwasher Fully built-in 13 place settings

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99980
Info modified on:
27 May 2024, 12:27:40
Short summary description Candy CDI 2D36 dishwasher Fully built-in 13 place settings:

Candy CDI 2D36, Fully built-in, Full size (60 cm), Black, 13 place settings, 47 dB, 170 min

Long summary description Candy CDI 2D36 dishwasher Fully built-in 13 place settings:

Candy CDI 2D36. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel colour: Black. Number of place settings: 13 place settings, Noise level: 47 dB, Cycle time: 170 min. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Power consumption (off): 0.1 W. Width: 598 mm, Depth: 550 mm, Weight: 32.7 kg. Package weight: 37.6 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.