Candy logo

Candy CCTOS 482 WH combi-fridge Freestanding 87 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73113
Info modified on:
27 May 2024, 12:00:37
Short summary description Candy CCTOS 482 WH combi-fridge Freestanding 87 L White:

Candy CCTOS 482 WH, 87 L, Freestanding, 42 dB, ST, White

Long summary description Candy CCTOS 482 WH combi-fridge Freestanding 87 L White:

Candy CCTOS 482 WH. Appliance placement: Freestanding, Product colour: White, Door hinge: Right. Total net capacity: 87 L, Climate class: ST, Noise level: 42 dB. Fridge net capacity: 77 L. Freezer position: Top-placed, Freezer net capacity: 10 L. Annual energy consumption: 112 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.