Candy logo

Candy CCBS 6182 XH Freestanding 300 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83118
Info modified on:
27 May 2024, 12:00:45
Short summary description Candy CCBS 6182 XH Freestanding 300 L Stainless steel:

Candy CCBS 6182 XH, 300 L, ST, 43 dB, 4 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Candy CCBS 6182 XH Freestanding 300 L Stainless steel:

Candy CCBS 6182 XH. Total net capacity: 300 L. Door hinge: Right. Climate class: ST, Noise level: 43 dB. Fridge net capacity: 219 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 81 L, Freezing capacity: 4 kg/24h. Fresh zone compartment. Annual energy consumption: 281 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.