Candy logo

Candy CCBS 5154 W fridge-freezer Freestanding 190 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52614
Info modified on:
27 May 2024, 12:09:23
Short summary description Candy CCBS 5154 W fridge-freezer Freestanding 190 L White:

Candy CCBS 5154 W, 190 L, ST, 42 dB, 2.5 kg/24h, White

Long summary description Candy CCBS 5154 W fridge-freezer Freestanding 190 L White:

Candy CCBS 5154 W. Total net capacity: 190 L. Door hinge: Right. Climate class: ST, Noise level: 42 dB. Fridge net capacity: 135 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 55 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 171 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.