Candy logo

Candy All Floors 10 CAF10 011 1.7 L Cylinder vacuum Dry 850 W Bagless

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43758
Info modified on:
23 Feb 2024, 11:30:49
Short summary description Candy All Floors 10 CAF10 011 1.7 L Cylinder vacuum Dry 850 W Bagless:

Candy All Floors 10 CAF10 011, 850 W, Cylinder vacuum, Dry, Bagless, 1.7 L, EPA

Long summary description Candy All Floors 10 CAF10 011 1.7 L Cylinder vacuum Dry 850 W Bagless:

Candy All Floors 10 CAF10 011. Maximum input power: 850 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.7 L. Vacuum air filtering: EPA, Dirt separating method: Filtering, Noise level: 80 dB. Product colour: Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.