Candy logo

Candy CKBBF 172 Built-in 246 L F White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98914
Info modified on:
27 May 2024, 15:37:33
Short summary description Candy CKBBF 172 Built-in 246 L F White:

Candy CKBBF 172, 246 L, 41 dB, 3 kg/24h, F, Fresh zone compartment, White

Long summary description Candy CKBBF 172 Built-in 246 L F White:

Candy CKBBF 172. Total net capacity: 246 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 190 L, Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 1. Freezer net capacity: 56 L, Freezing capacity: 3 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 260 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.