Candy logo

Candy CFBF 3050 EK Built-in 234 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30034
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Candy CFBF 3050 EK Built-in 234 L White:

Candy CFBF 3050 EK, 234 L, SN-ST, 47 dB, 4 kg/24h, White

Long summary description Candy CFBF 3050 EK Built-in 234 L White:

Candy CFBF 3050 EK. Total net capacity: 234 L. Door hinge: Right. Climate class: SN-ST, Noise level: 47 dB. Fridge net capacity: 156 L. Freezer net capacity: 78 L, Freezing capacity: 4 kg/24h. Annual energy consumption: 294 kWh. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.