Candy logo

Candy DiVino CWC 150 EM/N Freestanding Black 41 bottle(s)

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98451
Info modified on:
06 Jun 2025, 01:22:05
Short summary description Candy DiVino CWC 150 EM/N Freestanding Black 41 bottle(s):

Candy DiVino CWC 150 EM/N, Freestanding, 41 bottle(s), G, Black, ST, Black

Long summary description Candy DiVino CWC 150 EM/N Freestanding Black 41 bottle(s):

Candy DiVino CWC 150 EM/N. Appliance placement: Freestanding, Housing colour: Black, Number of shelves: 7 shelves. Bottles capacity: 41 bottle(s), Climate class: ST, Noise emission class: C. Lamp type: LED, Apps supported: hOn. Energy efficiency class: G, Annual energy consumption: 158 kWh, Energy efficiency class (old): A. Width: 490 mm, Depth: 550 mm, Height: 845 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.