Candy logo

Candy CFM 14502S Freestanding 165 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46990
Info modified on:
27 May 2024, 15:42:42
Short summary description Candy CFM 14502S Freestanding 165 L Silver:

Candy CFM 14502S, 165 L, ST, 39 dB, 2.5 kg/24h, Silver

Long summary description Candy CFM 14502S Freestanding 165 L Silver:

Candy CFM 14502S. Total net capacity: 165 L. Door hinge: Right. Climate class: ST, Noise level: 39 dB. Fridge net capacity: 122 L, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 43 L, Freezing capacity: 2.5 kg/24h. Annual energy consumption: 204 kWh. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.