Candy logo

Candy CCTOS 542XH combi-fridge Freestanding 109 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75286
Info modified on:
27 May 2024, 15:42:09
Short summary description Candy CCTOS 542XH combi-fridge Freestanding 109 L Stainless steel:

Candy CCTOS 542XH, 109 L, Freestanding, 39 dB, ST, 2 kg/24h, Stainless steel

Long summary description Candy CCTOS 542XH combi-fridge Freestanding 109 L Stainless steel:

Candy CCTOS 542XH. Appliance placement: Freestanding, Product colour: Stainless steel, Door hinge: Right. Total net capacity: 109 L, Climate class: ST, Noise level: 39 dB. Fridge net capacity: 95 L, Fridge gross capacity: 96 L, Lamp type: Incandescent. Freezer position: Top-placed, Freezer net capacity: 14 L, Freezing capacity: 2 kg/24h. Annual energy consumption: 172 kWh, Energy usage: 0.471 kWh/24h, AC input voltage: 220 - 240 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.